The SM8S40A is a surface-mount transient voltage suppression diode in an SMTO-263 package, rated for 7000 W peak pulse power dissipation per a 10/1000 μs waveform. It has a stand-off voltage of 40 V, a breakdown voltage range of 44.4 V to 49.1 V, and a clamping voltage of 64.5 V at peak impulse current. The diode operates within a junction temperature range of -55 °C to 175 °C, with a thermal resistance from junction to case of 0.9 °C/W. It meets IEC 61000-4-2 ESD standards at 30 kV air and 30 kV contact, is recognized to UL 497B as an isolated loop circuit protector, and is halogen-free with a tin terminal finish. The device is designed for protecting I/O interfaces and power buses in telecom, computer, industrial, and consumer electronics.
SMT 7000 W in SMTO-263
TVS DIODE 40VWM 64.5VC SMTO-263
TVS DIODE 40VWM 64.5VC SMTO-263
TVS DIODE 40VWM 64.5VC SMTO-263
ESD Protection Diodes / TVS Diodes TVS SMTO HI-POWER 40A 5mA 2uA Product overview: SM8S40A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40A, 5mA, 2uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40A, 5mA, 2uA, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SM8S40A can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S40A | 18-SM8S40ACT-ND | 2040-SM8S40A |
| Product Name | SMT 7000 W in SMTO-263 | TVS Diodes | 40A 5mA 2uA TVS Protection Diode |
| VC | 64.5 volts | 64.5 volts | |
| VBR | 44.4 to 49.1 volts | 44.4 volts | |
| Configuration | Single | Single | |
| Package | Nonstandard SMD | Reel |