STMicroelectronics, Inc. TVS Diodes SMA4F70AY

Description
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat
Request a Quote Datasheet
Description
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-SMA4F70AYCT-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat

113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat

Buy Now Datasheet
TVS Diodes - 497-SMA4F70AYTR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat

113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298538-SMA4F70AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298538-SMA4F70AY
Circuit Protection - TVS - Diodes 1298538-SMA4F70AY
Win Source Part Number: 1298538-SMA4F70AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMA4F Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70V (Max) Voltage - Breakdown (Min): 77.9V Voltage - Clamping (Max) @ Ipp: 113V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.5A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-SMA4F70AYCT,SMA4 F70AY,497-SMA4F70AYD KR,497-SMA4F70AYTR Base Product Number: SMA4F70

Win Source Part Number: 1298538-SMA4F70AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA4F
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V (Max)
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.5A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-SMA4F70AYCT,SMA4F70AY,497-SMA4F70AYDKR,497-SMA4F70AYTR
Base Product Number: SMA4F70

Buy Now Datasheet
Automotive 400 W 70 V TVS Protection Diode - 2040-SMA4F70AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400 W 70 V TVS Protection Diode
2040-SMA4F70AY
Automotive 400 W 70 V TVS Protection Diode 2040-SMA4F70AY
Automotive 400 W, 70 V TVS in SMA Flat Product overview: SMA4F70AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 70 V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA4F70AY can be used for catalog matching and distributor lookup.

Automotive 400 W, 70 V TVS in SMA Flat Product overview: SMA4F70AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 70 V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA4F70AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA4F70AY - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA4F70AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA4F70AY
TVS DIODE 70VWM 113VC SMAFLAT

TVS DIODE 70VWM 113VC SMAFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-SMA4F70AYCT-ND 1298538-SMA4F70AY 2040-SMA4F70AY SMA4F70AY
Product Name TVS Diodes Circuit Protection - TVS - Diodes Automotive 400 W 70 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads SMA; SMAflat
Peak Pulse Power 400 watts 400 watts 400 watts
VC 113 volts 113 volts 113 volts
Unlock Full Specs
to access all available technical data