27.2V Clamp 18.6A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, 400W, 13V, UNIDIR, DO-221AC; Product Range:SMA4F Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 13VWM 27.2VC SMAFLAT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18196-2-ND | 1924366P | 1924366 | 94AC2112 | SMA4F13A | SMA4F13A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 13V, Unidir, Do-221Ac; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA Flat | Sma flat | DO-221AC | DO-214AC-2 (SMA) | SMA; SMAflat |
| Peak Pulse Power | 400 watts | 400 watts | ||||
| VC | 27.2 volts | 21.5 volts | 27.2 volts | |||
| VBR | 14.4 volts | 14.4 volts |