DIODE, TVS, UNI-DIR, LOAD DUMP,
DIODE, TVS, UNI-DIR, LOAD DUMP,
DIODE, TVS, UNI-DIR, LOAD DUMP,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM8S54AHM3/ICT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 6600 watts |
| VC | 87.1 volts |