Win Source Part Number: 996576-SM8SF28CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 154A
Package / Case: 2-LDFN
Supplier Device Package: 2-DFN (8.1x10.5)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SM8SF28CA-QDKR,SM8SF
Base Product Number: SM8SF
45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
TVS DIODE 28VWM 45.4VC 2DFN Product overview: SM8SF28CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8SF28CA-Q can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors AEC-Q101
TVS DIODE 28VWM 45.4VC 2DFN
DIO TVS VWM 28V 7KW BIDIR SM8SF AEC-Q ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 996576-SM8SF28CA-Q | SM8SF28CA-QDKR-ND | 144-SM8SF28CA-Q | SM8SF28CA-Q | SM8SF28CA-Q | 99AC0554 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 28V 7Kw Bidir Sm8Sf Aec-Q Rohs Compliant Bourns |
| Package | 2-LDFN | 2-LDFN | Tape & Reel (TR) | DO-218-2 | 2-DFN (8.1x10.5) | |
| Peak Pulse Power | 7000 watts | 7000 watts | 7000 watts | 7000 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |