400 W, 85 V TVS in SMA Flat Product overview: SMA4F85A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 85 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 85 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F85A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298465-SMA4F85A
Category: Circuit Protection>TVS - Diodes
Series: SMA4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V (Max)
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 137V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.9A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -1138-SMA4F85ACT,-11
Base Product Number: SMA4F85
137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 85VWM 137VC SMAFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA4F85A | 1298465-SMA4F85A | 497-SMA4F85ATR-ND | SMA4F85A |
| Product Name | 400 W 85 V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 137 volts | 137 volts | 137 volts |