Win Source Part Number: 1298542-SMA4F23AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA4F
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.8V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.6A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -1138-SMA4F23AYTR,49
Base Product Number: SMA4F23
37.8V Clamp 10.6A Ipp Tvs Diode Surface Mount SMAflat
Automotive 400 W, 23 V TVS in SMA Flat Product overview: SMA4F23AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 23 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 23 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F23AY can be used for catalog matching and distributor lookup.
TVS DIODE 23VWM 37.8VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298542-SMA4F23AY | 497-18426-2-ND | 144-SMA4F23AY | SMA4F23AY | SMA4F23AY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Automotive 400 W 23 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA-Flat-2 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 37.8 volts | 37.8 volts | 37.8 volts | ||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |