Manufacturer: STMicroelectronics
Win Source Part Number: 1335008-SMA4F15A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 32.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.4A
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18198-6,-1138-SM
Base Product Number: SMA4F15
RoHS Status: ROHS3 Compliant
Trans Voltage Suppressor Diode, 400W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
400 W, 15 V TVS in SMA Flat Product overview: SMA4F15A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 15 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 15 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F15A can be used for catalog matching and distributor lookup.
32.5V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, 400W, 15V, UNIDIR, DO-221AC; Product Range:SMA4F Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 15VWM 32.5VC SMAFLAT
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1335008-SMA4F15A | SMA4F15A | 144-SMA4F15A | 497-18198-2-ND | 94AC2114 | SMA4F15A | SMA4F15A |
| Product Name | Circuit Protection - TVS - Diodes | 400 W 15 V TVS Protection Diode | TVS Diodes | Tvs Diode, 400W, 15V, Unidir, Do-221Ac; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | DO-221AC | DO-214AC-2 (SMA) | SMA; SMAflat | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||||
| VC | 32.5 volts | 32.5 volts | 24.4 volts | 32.5 volts | |||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |