Manufacturer: Vishay
Win Source Part Number: 1097231-SM8S43AHE3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 43V
Minimum Breakdown Voltage: 47.8V
Max Clamping Voltage: 69.4V
Peak Pulse Current(Ippm): 95.1A
Power Dissipation - Pd: 6600W (6.6kW)
Alternative Parts (Cross-Reference): SM8S43AHE3/2D; SM8S43HE3/2D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
5200W 43V Uni TVS Diode, Silicon, DO-218AB Product overview: SM8S43AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5200W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5200W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S43AHE3_A/I can be used for catalog matching and distributor lookup.
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE, AEC-Q101, UNIDIR, 43V, DO218AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 8W,43V 5%,SMD PAR AEC-Q101 Qualified
TVS DIODE 43VWM 69.4VC DO218AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097231-SM8S43AHE3_A/I | 144-SM8S43AHE3_A/I | SM8S43AHE3_A/IGIDKR-ND | 57AJ0692 | SM8S43AHE3_A/I | SM8S43AHE3_A/I |
| Product Name | TVS - TVS - Diodes - SM8S43AHE3_A/I | 5200W 43V TVS Protection Diode | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, 43V, Do218Ab Rohs Compliant Vishay | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AB | DO-218AB | DO-218AB-2 | DO-218AB | ||
| VWM | 43 volts | |||||
| IPPM | 95.1 amps | |||||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | |||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |