19.5V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 8.5VWM 19.5VC SMAFLAT
TVS DIODE, 400W, 8.5V, UNIDIR, DO-221AC; Product Range:SMA4F Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors DFD PROTECTION
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18213-2-ND | SMA4F8.5A | 94AC2128 | SMA4F8.5A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 8.5V, Unidir, Do-221Ac; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-221AC | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 19.5 volts | 19.5 volts | 14.4 volts | |
| VBR | 9.4 volts | 9.4 volts |