42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAflat
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAflat
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 26VWM 42.1VC SMAFLAT
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA4F26AYTR-ND | SMA4F26AY | SMA4F26AY |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA-Flat-2 | SMA; SMAflat |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 42.1 volts | 42.1 volts |