29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-128
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-128
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-128
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA4S18AHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-128 |
| Peak Pulse Power | 400 watts |
| VC | 29.2 volts |