24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-128
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-128
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-128
TVS DIODE, AEC-Q101, UNIDIR, SOD-128 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA4S15AHTR-ND | 59AJ2252 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, Sod-128 Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SOD-128 | |
| Peak Pulse Power | 400 watts | |
| VC | 24.4 volts |