24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA
24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA
24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA4F15AHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 400 watts |
| VC | 24.4 volts |