TVS DIODE 30VWM 48.7VC THIN SMA
TVS DIODE, AEC-Q101, UNIDIR, THIN SMA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA4F30AHTR-ND | 59AJ2247 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, Thin Sma Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | |
| Peak Pulse Power | 400 watts | |
| VC | 48.7 volts |