48.4V Clamp 145A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
Win Source Part Number: 1301549-SM8SF30CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 145A
Package / Case: 2-LDFN
Supplier Device Package: 2-DFN (8.1x10.5)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SM8SF
TVS DIODE 30VWM 48.4VC 2DFN Product overview: SM8SF30CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8SF30CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC 2DFN
DIO TVS VWM 30V 7KW BIDIR SM8SF AEC-Q
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8SF30CA-Q-ND | 1301549-SM8SF30CA-Q | 144-SM8SF30CA-Q | SM8SF30CA-Q | 95AC3506 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 30V 7Kw Bidir Sm8Sf Aec-Q Bourns Jw Miller |
| Configuration | Single | Single | |||
| Package | 2-LDFN | 2-LDFN | Tape & Reel (TR) | 2-DFN (8.1x10.5) | |
| Peak Pulse Power | 7000 watts | 7000 watts | 7000 watts | 7000 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts |