Bourns, Inc. TVS Diodes SM8SF28A-Q

Description
45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
Request a Quote Datasheet
Description
45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8SF28A-Q-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM8SF28A-Q-ND
TVS Diodes SM8SF28A-Q-ND
45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)

45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)

Buy Now Datasheet
TVS Protection Diode - 144-SM8SF28A-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8SF28A-Q
TVS Protection Diode 144-SM8SF28A-Q
TVS DIODE 28VWM 45.4VC 2DFN Product overview: SM8SF28A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8SF28A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC 2DFN Product overview: SM8SF28A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8SF28A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301543-SM8SF28A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301543-SM8SF28A-Q
Circuit Protection - TVS - Diodes 1301543-SM8SF28A-Q
Win Source Part Number: 1301543-SM8SF28A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM8SF-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 7000W (7kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 154A Package / Case: 2-LDFN Supplier Device Package: 2-DFN (8.1x10.5) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SM8SF

Win Source Part Number: 1301543-SM8SF28A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 154A
Package / Case: 2-LDFN
Supplier Device Package: 2-DFN (8.1x10.5)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SM8SF

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8SF28A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8SF28A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8SF28A-Q
TVS DIODE 28VWM 45.4VC 2DFN

TVS DIODE 28VWM 45.4VC 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8SF28A-Q-ND 144-SM8SF28A-Q 1301543-SM8SF28A-Q SM8SF28A-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-LDFN Tape & Reel (TR) 2-LDFN 2-DFN (8.1x10.5)
Peak Pulse Power 7000 watts 7000 watts 7000 watts 7000 watts
VC 45.4 volts 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data