STMicroelectronics SMA4F58A TVS Diode
STMicroelectronics SMA4F58A TVS Diode
STMicroelectronics SMA4F58A TVS Diode
Trans Voltage Suppressor Diode, 400W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, UNIDIR, 58V, 400W, DO-221AC ROHS COMPLIANT: YES
TVS DIODE 58VWM 121VC SMAFLAT
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2085092 | 2085092P | SMA4F58A | 497-SMA4F58ATR-ND | 93AH0405 | SMA4F58A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 58V, 400W, Do-221Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Sma flat | SMA Flat | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | ||
| Pin Count | 2 | 2 | ||||
| Direction | Unidirectional |