134V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 64VWM 134VC SMAFLAT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA4F64AYTR-ND | SMA4F64AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 134 volts | 134 volts |