STMicroelectronics, Inc. 400 W 100 V TVS Protection Diode SMA4F100A

Description
400 W, 100 V TVS in SMA Flat Product overview: SMA4F100A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 100 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 100 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400 W, 100 V TVS in SMA Flat Product overview: SMA4F100A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 100 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 100 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W 100 V TVS Protection Diode - 144-SMA4F100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W 100 V TVS Protection Diode
144-SMA4F100A
400 W 100 V TVS Protection Diode 144-SMA4F100A
400 W, 100 V TVS in SMA Flat Product overview: SMA4F100A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 100 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 100 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F100A can be used for catalog matching and distributor lookup.

400 W, 100 V TVS in SMA Flat Product overview: SMA4F100A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 100 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 100 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-SMA4F100ATR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMAflat

162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMAflat

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298483-SMA4F100A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298483-SMA4F100A
Circuit Protection - TVS - Diodes 1298483-SMA4F100A
Win Source Part Number: 1298483-SMA4F100A Category: Circuit Protection>TVS - Diodes Series: SMA4F, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 100V (Max) Voltage - Breakdown (Min): 111V Voltage - Clamping (Max) @ Ipp: 162V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.5A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-SMA4F100ACT,497- SMA4F100ADKR,497-SMA 4F100ATR,SMA4F100A,- 1138-SMA4F100ATR,-11 38-SMA4F100ADKR,-113 8-SMA4F100ACT Base Product Number: SMA4F100

Win Source Part Number: 1298483-SMA4F100A
Category: Circuit Protection>TVS - Diodes
Series: SMA4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V (Max)
Voltage - Breakdown (Min): 111V
Voltage - Clamping (Max) @ Ipp: 162V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.5A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-SMA4F100ACT,497-SMA4F100ADKR,497-SMA4F100ATR,SMA4F100A,-1138-SMA4F100ATR,-1138-SMA4F100ADKR,-1138-SMA4F100ACT
Base Product Number: SMA4F100

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA4F100A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA4F100A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA4F100A
TVS DIODE 100VWM 162VC SMAFLAT

TVS DIODE 100VWM 162VC SMAFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA4F100A 497-SMA4F100ATR-ND 1298483-SMA4F100A SMA4F100A
Product Name 400 W 100 V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads SMA; SMAflat
Peak Pulse Power 400 watts 400 watts 400 watts
VC 162 volts 162 volts 162 volts
Unlock Full Specs
to access all available technical data