58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 36VWM 58.1VC DO218AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SM8T36ATR-ND | SM8T36A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 8000 watts | 8000 watts |
| VC | 58.1 volts | 58.1 volts |