SMT 7000 W in SMTO-263
TVS DIODE 60VWM 96.8VC SMTO-263
TVS DIODE 60VWM 96.8VC SMTO-263
TVS DIODE 60VWM 96.8VC SMTO-263
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S60A | 18-SM8S60ATR-ND |
| Product Name | SMT 7000 W in SMTO-263 | TVS Diodes |
| VC | 96.8 volts | 96.8 volts |
| VBR | 66.7 to 73.7 volts | 66.7 volts |
| Configuration | Single | |
| Package | Nonstandard SMD |