64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 40VWM 64.5VC DO218AB Product overview: SM8S40A-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S40A-E3/2D can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794582-SM8S40A-E3/2D
Series: PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Current - Peak Pulse (10/1000μs): 102A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SM8S40A
Categories: Circuit Protection
Minimum Breakdown Voltage: 44.4V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 64.5V
Alternative Parts (Cross-Reference): SM8S40AHE3/2D; SM8S40HE3/2D; TLD8S40AH MAG;
Introduction Date: May 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
TVS DIODE 40VWM 64.5VC DO218AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S40A-E3/2D-ND | 144-SM8S40A-E3/2D | 794582-SM8S40A-E3/2D | SM8S40A-E3/2D |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SM8S40A-E3/2D | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | DO-218AB | Tape & Reel (TR) | DO-218AB | |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts |
| VC | 64.5 volts | 64.5 volts | 64.5 volts |