Vishay Intertechnology, Inc. TVS Diodes SMA5J10CA-E3/5A

Description
17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA5J10CA-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
500W 10V TVS Protection Diode - 144-SMA5J10CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 10V TVS Protection Diode
144-SMA5J10CA-E3/5A
500W 10V TVS Protection Diode 144-SMA5J10CA-E3/5A
TVS Diode, 500W, Bidirectional, 10V, DO-214AC, SM Product overview: SMA5J10CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J10CA-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode, 500W, Bidirectional, 10V, DO-214AC, SM Product overview: SMA5J10CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J10CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295844-SMA5J10CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295844-SMA5J10CA-E3/5A
Circuit Protection - TVS - Diodes 1295844-SMA5J10CA-E3/5A
Win Source Part Number: 1295844-SMA5J10CA-E3 /5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 29.4A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J10

Win Source Part Number: 1295844-SMA5J10CA-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29.4A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J10

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J10CA-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J10CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J10CA-E3/5A
TVS DIODE 10VWM 17VC DO214AC

TVS DIODE 10VWM 17VC DO214AC

Supplier's Site
Transient Suppressor Diode,single,bidirectional,10V V(Rwm),do-214Ac / Sma Vishay - 77K3156 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,10V V(Rwm),do-214Ac / Sma Vishay
77K3156
Transient Suppressor Diode,single,bidirectional,10V V(Rwm),do-214Ac / Sma Vishay 77K3156
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,10V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,10V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMA5J10CA-E3/5A-ND 144-SMA5J10CA-E3/5A 1295844-SMA5J10CA-E3/5A SMA5J10CA-E3/5A 77K3156
Product Name TVS Diodes 500W 10V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,10V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data