SMT 7000 W in SMTO-263
TVS DIODE 64VWM 103VC SMTO-263
TVS DIODE 64VWM 103VC SMTO-263
TVS DIODE 64VWM 103VC SMTO-263
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S64A | 18-SM8S64ATR-ND |
| Product Name | SMT 7000 W in SMTO-263 | TVS Diodes |
| VC | 103 volts | 103 volts |
| VBR | 71.1 to 78.6 volts | 71.1 volts |
| Configuration | Single | |
| Package | Nonstandard SMD |