Vishay Intertechnology, Inc. TVS Diodes SM8S43A-E3/2D

Description
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8S43A-E3/2DGITR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB

69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Protection Diode - 144-SM8S43A-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S43A-E3/2D
TVS Protection Diode 144-SM8S43A-E3/2D
TVS DIODE 43VWM 69.4VC DO218AB Product overview: SM8S43A-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S43A-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 43VWM 69.4VC DO218AB Product overview: SM8S43A-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S43A-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM8S43A-E3/2D - 794583-SM8S43A-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S43A-E3/2D
794583-SM8S43A-E3/2D
TVS - TVS - Diodes - SM8S43A-E3/2D 794583-SM8S43A-E3/2D
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794583-SM8S43A-E3/2D Series: PAR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-218AB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Current - Peak Pulse (10/1000μs): 95.1A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: SM8S43A Categories: Circuit Protection Minimum Breakdown Voltage: 47.8V Manufacturer Package: DO-218AB Maximum Clamping Voltage: 69.4V Alternative Parts (Cross-Reference): SM8S43AHE3/2D; SM8S43HE3/2D; TLD8S43AH MAG; Introduction Date: May 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794583-SM8S43A-E3/2D
Series: PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Current - Peak Pulse (10/1000μs): 95.1A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SM8S43A
Categories: Circuit Protection
Minimum Breakdown Voltage: 47.8V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 69.4V
Alternative Parts (Cross-Reference): SM8S43AHE3/2D; SM8S43HE3/2D; TLD8S43AH MAG;
Introduction Date: May 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S43A-E3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S43A-E3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S43A-E3/2D
TVS DIODE 43VWM 69.4VC DO218AB

TVS DIODE 43VWM 69.4VC DO218AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8S43A-E3/2DGITR-ND 144-SM8S43A-E3/2D 794583-SM8S43A-E3/2D SM8S43A-E3/2D
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SM8S43A-E3/2D Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 69.4 volts 69.4 volts 69.4 volts
Unlock Full Specs
to access all available technical data