Vishay Intertechnology, Inc. 500W 13V TVS Protection Diode SMA5J13A-E3/61

Description
ESD Protection Diodes / TVS Diodes 500W 13V Unidirect Product overview: SMA5J13A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 13V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA5J13A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection Diodes / TVS Diodes 500W 13V Unidirect Product overview: SMA5J13A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 13V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA5J13A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 13V TVS Protection Diode - 2040-SMA5J13A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 13V TVS Protection Diode
2040-SMA5J13A-E3/61
500W 13V TVS Protection Diode 2040-SMA5J13A-E3/61
ESD Protection Diodes / TVS Diodes 500W 13V Unidirect Product overview: SMA5J13A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 13V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA5J13A-E3/61 can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes 500W 13V Unidirect Product overview: SMA5J13A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 13V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA5J13A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMA5J13A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13VWM 21.5VC DO214AC

TVS DIODE 13VWM 21.5VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMA5J13A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-SMA5J13A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13VWM 21.5VC DO214AC

TVS DIODE 13VWM 21.5VC DO214AC

Buy Now Datasheet
TVS - TVS - Diodes - SMA5J13A-E3/61 - 1097245-SMA5J13A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA5J13A-E3/61
1097245-SMA5J13A-E3/61
TVS - TVS - Diodes - SMA5J13A-E3/61 1097245-SMA5J13A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097245-SMA5J13A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 23.3A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097245-SMA5J13A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 23.3A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J13A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J13A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J13A-E3/61
TVS DIODE 13VWM 21.5VC DO214AC

TVS DIODE 13VWM 21.5VC DO214AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,13V V(Rwm),do-214Ac / Sma Vishay - 77K3210 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,13V V(Rwm),do-214Ac / Sma Vishay
77K3210
Transient Suppressor Diode,single,unidirectional,13V V(Rwm),do-214Ac / Sma Vishay 77K3210
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,13V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,13V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 2040-SMA5J13A-E3/61 112-SMA5J13A-E3/61CT-ND 1097245-SMA5J13A-E3/61 SMA5J13A-E3/61 77K3210
Product Name 500W 13V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA5J13A-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,13V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts
VC 21.5 volts 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data