90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount Thin SMA
90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount Thin SMA
90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount Thin SMA
TVS DIODE, AEC-Q101, UNIDIR, THIN SMA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA4F56AHDKR-ND | 59AJ2249 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, Thin Sma Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | |
| Peak Pulse Power | 400 watts | |
| VC | 90.9 volts |