SMT 7000 W in SMTO-263
TVS DIODE 57VWM 92.7VC SMTO-263
TVS DIODE 57VWM 92.7VC SMTO-263
TVS DIODE 57VWM 92.7VC SMTO-263
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S57A | 18-SM8S57ADKR-ND |
| Product Name | SMT 7000 W in SMTO-263 | TVS Diodes |
| VC | 92.7 volts | 92.7 volts |
| VBR | 63.8 to 69.9 volts | 63.8 volts |
| Configuration | Single | |
| Package | Nonstandard SMD |