Product overview: SM8S36-2HE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36-2HE3/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298267-SM8S36-2HE3/
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 64.3V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 103A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM8S36
Product Status: Obsolete
64.3V Clamp 103A Ipp Tvs Diode Surface Mount DO-218AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM8S36-2HE3/I | 1298267-SM8S36-2HE3/I | SM8S36-2HE3/I-ND |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape & Reel (TR) | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |