Automotive 400 W, 8.5 V TVS in SMA Flat Product overview: SMA4F8.5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 8.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 8.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F8.5AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298537-SMA4F8.5AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA4F
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.4V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.7A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18436-6,497-1843
Base Product Number: SMA4F8.5
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 8.5VWM 14.4VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA4F8.5AY | 1298537-SMA4F8.5AY | 497-18436-2-ND | SMA4F8.5AY | SMA4F8.5AY |
| Product Name | Automotive 400 W 8.5 V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA-Flat-2 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 14.4 volts | 14.4 volts | 14.4 volts |