SMT 7000 W in SMTO-263
TVS DIODE 51VWM 82.4VC SMTO-263
TVS DIODE 51VWM 82.4VC SMTO-263
TVS DIODE 51VWM 82.4VC SMTO-263
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S51A | 18-SM8S51ATR-ND |
| Product Name | SMT 7000 W in SMTO-263 | TVS Diodes |
| VC | 82.4 volts | 82.4 volts |
| VBR | 56.7 to 62.7 volts | 56.7 volts |
| Configuration | Single | |
| Package | Nonstandard SMD |