11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 6.5VWM 11.2VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18435-2-ND | SMA4F6.5AY | SMA4F6.5AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA-Flat-2 |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 11.2 volts | 11.2 volts |