59V Clamp 8.8A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 28VWM 59VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18206-2-ND | SMA4F28A | SMA4F28A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 59 volts | 59 volts |