9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMAflat
Trans Voltage Suppressor Diode, 400W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
TVS DIODE, UNIDIR, AEC-Q101, 5V/DO-221AC ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 5VWM 9.2VC SMAFLAT
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18433-2-ND | SMA4F5.0AY | 69AH2383 | SMA4F5.0AY | SMA4F5.0AY |
| Product Name | TVS Diodes | Tvs Diode, Unidir, Aec-Q101, 5V/do-221Ac Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA-Flat-2 | SMA; SMAflat | ||
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 9.2 volts | 9.2 volts |