Vishay Intertechnology, Inc. TVS Diodes SMA5J17CA-M3/5A

Description
27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA5J17CA-M3/5A-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295717-SMA5J17CA-M3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295717-SMA5J17CA-M3/5A
Circuit Protection - TVS - Diodes 1295717-SMA5J17CA-M3/5A
Win Source Part Number: 1295717-SMA5J17CA-M3 /5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.1A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J17

Win Source Part Number: 1295717-SMA5J17CA-M3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J17

Buy Now Datasheet
TVS Protection Diode - 144-SMA5J17CA-M3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA5J17CA-M3/5A
TVS Protection Diode 144-SMA5J17CA-M3/5A
TVS DIODE 17VWM 27.6VC DO214AC Product overview: SMA5J17CA-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J17CA-M3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 17VWM 27.6VC DO214AC Product overview: SMA5J17CA-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J17CA-M3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
500W,17V 5%,bidir,sma Tvs Vishay - 53T2286 - Newark, An Avnet Company
Chicago, IL, United States
500W,17V 5%,bidir,sma Tvs Vishay
53T2286
500W,17V 5%,bidir,sma Tvs Vishay 53T2286
500W,17V 5%,BIDIR,SMA TVS

500W,17V 5%,BIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA5J17CA-M3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA5J17CA-M3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA5J17CA-M3/5A
TVS DIODE 17VWM 27.6VC DO214AC

TVS DIODE 17VWM 27.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA5J17CA-M3/5A-ND 1295717-SMA5J17CA-M3/5A 144-SMA5J17CA-M3/5A 53T2286 SMA5J17CA-M3/5A
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode 500W,17V 5%,bidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 27.6 volts 27.6 volts 27.6 volts
Unlock Full Specs
to access all available technical data