38.9V Clamp 205A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 205A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 205A Ipp Tvs Diode Surface Mount DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SM8T24ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 8000 watts |
| VC | 38.9 volts |