TelephoneStuff.com Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30R Locking.. 29W76

Description
30 Amp 480 Volt 3-Phase NEMA L16-30R Locking Industrial Grade Wetguard Connector. Connector Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - NEMA: WD-6 - ANSI: C-73 - UL: 498 - Available Colors: Yellow and Black
Description
30 Amp 480 Volt 3-Phase NEMA L16-30R Locking Industrial Grade Wetguard Connector. Connector Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - NEMA: WD-6 - ANSI: C-73 - UL: 498 - Available Colors: Yellow and Black

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30R Locking.. - 29W76 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30R Locking..
29W76
Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30R Locking.. 29W76
30 Amp 480 Volt 3-Phase NEMA L16-30R Locking Industrial Grade Wetguard Connector. Connector Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - NEMA: WD-6 - ANSI: C-73 - UL: 498 - Available Colors: Yellow and Black

30 Amp 480 Volt 3-Phase NEMA L16-30R Locking Industrial Grade Wetguard Connector.
Connector Features:
- Grounding: Grounding
- Amperage: 30 Amp
- Voltage: 480 Volt 3-Phase
- Pole: 3
- Wire: 4
- Dielectric Voltage: Withstands 2000V per UL498
- Current Limiting: Full Rated Current
- NEMA: WD-6
- ANSI: C-73
- UL: 498
- Available Colors: Yellow and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 29W76
Product Name Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30R Locking..
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Solar Connectors - 1-2476935-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers