TelephoneStuff.com Leviton 600 AC 3-Phase 3P4W Wiring Watertight Pin and.. 4100C5W

Description
Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black
Description
Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black

Suppliers

Company
Product
Description
Supplier Links
Leviton 600 AC 3-Phase 3P4W Wiring Watertight Pin and.. - 4100C5W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 600 AC 3-Phase 3P4W Wiring Watertight Pin and..
4100C5W
Leviton 600 AC 3-Phase 3P4W Wiring Watertight Pin and.. 4100C5W
Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black

Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4100C5W
Product Name Leviton 600 AC 3-Phase 3P4W Wiring Watertight Pin and..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

1 Outlet Polarized Grounding Adapter, 2-Prong to 3-Prong Gray - 5501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details