TelephoneStuff.com Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. 360MF6W

Description
IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused
Description
IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused

Suppliers

Company
Product
Description
Supplier Links
Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. - 360MF6W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pin and Sleeve Mechanical Interlock 60A 240V..
360MF6W
Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. 360MF6W
IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused

IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle.
Features:
- Industrial grade
- 3R, 4X & 12K IP67 Receptacle
- Watertight
- Fused

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 360MF6W
Product Name Leviton Pin and Sleeve Mechanical Interlock 60A 240V..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q472-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details