TelephoneStuff.com Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2
Product Name Notes
1.40" [36mm] diameter. For straight blade and locking single receptacles.
10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 15-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide...
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 20-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide...
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 10 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures...
100 Amp, cast aluminum watertight receptacle.
100Amp, thermoplastic watertight receptacle. Features: - Resists chemicals, abuse, UV rays - Integral grounding plate - Meets IP67 Requirements
125V 2-pole 3-wire Matching angle plug. Features: - 50amp - 125v - NEMA 5-50P - 2P, 3W - Straight blade - Industrial grade - Grounding - Angle
14-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures...
14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF)...
14-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures...
15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self-Grounding - NEMA 5-15R - 2 pole - 3 wire - Tamper resistant - Straight blade - Face and body...
15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-20R - 2 pole -...
15 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight blade...
15 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-15R - 2...
15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, Decora Plus duplex receptacle. Features: - Straight blade - Commercial grade - GFCI ground fault - SmartLock - Buttons match...
15 Amp, 125 Volt, Self-Grounding Decora Duplex Receptacle. Decora Duplex Receptacle Features: - Self-Grounding - NEMA 5-15R - 2 pole - 3 wire - Tamper resistant - Straight blade -...
15Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water...
18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU. Features: - 18 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in...
20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle - Back and side wired - Wiring Scheme: 3-pole, 4-wire grounding - Amperage: 20A -...
20 Amp, 125 Volt, Hospital Grade Duplex Receptacle. Features: - Single-piece, wrap-around nickel-plated brass receptacle mounting straps with integral ground contact - Impact resistant nylon receptacle cover and body -...
20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated...
20 Amp, 250 Volt, IEC 309-1 & 309-2, 2P, 3W, Outlet North American Pin and Sleeve Receptacle, Industrial Grade, IP67, Watertight. Color Blue.
20Amp 30Amp 125V North American industrial grade water tight pin and sleeve.
20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle - Device Style: twist-lock - Amperage: 20A - Volts: 3Ø 250V AC - Poles and Wires: 3 Pole,...
20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water...
24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed...
24-Outlet, 20-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed...
24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed...
3-Pole 3-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125V - Non-grounding - NEMA 10-30P - 3P, 3W - Straight blade - Industrial grade -...
3-Pole 4-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30P - 3P, 4W - Straight blade - Industrial grade...
3000® Series Duplex Grounding Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A-125V...
3000® Series Duplex Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and...
3000® Series Rectangular Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and...
3000® Series Single Receptacle Cover installs commercially available straight blade and locking single receptacles with face diameters of 1.38" - 1.40" [35mm-36mm] into 3000® Series Raceway.
3000® Series Single Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Single Receptacle Cover Features: - Installs commercially...
4 Pole single receptacle. Features: - Wiring Scheme - 4 Pole, 5 Wire Grounding - Multi-Rating - 60A 600V AC - Device Color - Blue - Terminal/Ground Screw Material -...
4-Pole 4-wire matching angle plug NEMA 18-60P. Features: - 60Amp - NEMA 18-60P - 277V - 4P, 4W - Non-grounding - Angle plug - Industrial grade - Straight blade
50 AMP 125/250V single locking receptacle.
50 AMP 125V single locking receptacle.
50 AMP 250V single locking receptacle.
50 AMP 3Ø 250V single locking receptacle.
50 AMP 3Ø 480V single locking receptacle.
50 AMP 480V single receptacle.
50 Amp, 3-Phase 250V AC locking connector.
50Amp NEMA 14-50P Matching angle plug. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Grounding - NEMA 14-50R
50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS) . Features - Single piece, stainless steel mounting strap with integral ground contact...
8-Outlet, 15-Amp and 30-Amp Receptacles, 2U Horizontal Mounting PDU. Features: - Four 5-15R outlets in front and four L5-30P outlets in rear - 15-amp and 30-amp receptacles - Switchless design...
8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU). PDU Features: - 8 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in...
A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap. Features: - Patented, advanced technology dead-face safety design blocks...
A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient...
A 20 amp, 125 volt, duplex receptacle with premium grade, self grounding, back and side feed-thru wired, and nickel-plated steel strap. Features: - Efficient construction with consistant form factor -...
A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding. Features: - Industry's first intregrated triplex receptacle - Provides three outlets that...
An exclusive and innovative 15A-125V duplex receptacle NEMA 5-15R. Features: - Duplex fits into a standard size wallbox - Space-saver duplex accommodates 2 NEMA grounding plugs - Flawless multi-gang installation...
An exclusive and innovative 15A-125V triplex receptacle NEMA 5-15R. Features: - Space-saver Triplex accommodates 3 NEMA grounding plugs - Flawless multi-gang installation with no dividers between devices - Triplex fits...
BNC connectors are designed for such applications as video/broadcast, computers/LAN's and medical equipment. Features: - Specification Grade is a premium high grade, machined brass connector for precision video and data...
Can be used for any IEC 309-1 and 309-2 pin and sleeve plugs or inlets. Features: - Watertight - Splashproof - IP67 and IP44 - Yellow
Circuit Guard LED GFCI Receptacle. Features: - Matching wall plate included - Amperage: 15A - Wiring Style: Internal backwire - Voltage: 125V AC - Frequency: 60Hz - CSA compliant -...
Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required. Features: - Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is...
Commercial grade duplex GFCI receptacle without indicator light. Provides 15 AMP 125V at receptacle with 20 AMP feed-through. Back and side wired. Test & reset buttons are black and red.
Commercial grade duplex GFCI receptacle without indicator light. Provides 15 AMP 125V at receptacle with 20 AMP feed-through. Test & reset buttons match face color. TEST and RESET functions work...
Decora Switch and Receptacle Combination 15 Amp, 125 Volt, NEMA 5-15R is tamper resistant. Switch and Receptacle Combination Features: - Switch: 15A-120V AC - Single pole switch - Receptacle: 15A-125V...
Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R is Tamper Resistant with a Straight Blade. Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 Pole - 3 Wire -...
Duplex with LED indicator light buttons match face color. Features: - 20 AMP - 125V - Feed-through - NEMA 5-20R - 2P and 3W - Decora plus duplex reveptacle -...
Duplex with LED indicator light, black and red buttons. Features: - Only available in white - 15AMP - 125V - 20AMP feed-through
Duplex with LED indicator light, buttons match face color. DIN-Rail mounting with terminal wiring block. UL recognized component. Features: - Available in black only - 15AMP - 125V - NEMA...
Duplex with LED indicator light, buttons match face color. Features: - 20AMP - 125V - Feed through - Steel strap - NEMA 5-20R - Back and side wired - Smartlock...
Duplex, no indicator light, buttons match face color. Features: - 20AMP - 125V - NEMA 5-20R - 2P and 3W - Decora plus duplex receptacle - Straight blade - Commercial...
Electrical > Specialty Devices > 30 Amp NEMA Devices > IG2620 > Hubbell 30 AMP, 250V, Single Flush Receptacle with Isolated Ground
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30R - 3P, 4W - Straight blade - Industrial grade - Self grounding - 3-Phase...
Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 277V - NEMA 7-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side...
Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 277V - Straight blade - NEMA 7-50R - 2P, 3W - Self grounding - Side wired - Steel...
Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel...
Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 15-60R - 60Amp - 250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug - 3-Phase...
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W...
Flush mounting locking receptacle. Industrial grade with ground. Features: - 20 Amp - 277/480 Volt 3PY - NEMA L22-20R - 4 Pole - 5 Wire - Back & side termination...
Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase -...
Flush receptacle, 15A, standard, 2-pole, 3-wire grounding, construction series, duplex, NEMA, 125V, back and side.
Heavy duty locking receptacle that is certified for current interrupting at full rated current. 2P3W, 20A 250V, L6-20R, Black Nylon Face Features: - Wiring Scheme - 2 Pole, 3 Wire...
Hospital grade back and side wired 15Amp duplex receptacle. Features: - 15Amp - 250V - NEMA6-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel...
Hospital grade back and side wired 20Amp duplex receptacle. Features: - Available in Ivory only - 20Amp - 250V - NEMA6-20R - 2P, 3W - Straight blade - Hospital grade...
IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof
IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof
Industrial grade 20 amp flush mount locking receptacle. Features: - 20 Amp, 3 Phase, 347-600 Volt, 4 Pole, 4 Wire - NEMA L20-20R, UL certified - Back and side wired...
Leviton 15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-15R - 2 pole...
Leviton 20 Amp, 125 Volt, Decora Plus Duplex Receptacle. Features: - Commercial grade - Self Grounding - NEMA 5-20R - 2 Pole - 3 Wire - Back and side wired...
Leviton 20 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight...
Leviton 20 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-20R -...
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination,...
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant, hospital grade and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A...
Locking receptacles. Features: - Receptacle - 50A - Black - Non NEMA - Single - Twist-lock - 3 pole - 4 wire grounding - 125/250V
Narrow body duplex receptacle NEMA 5-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: 3 - Termination:...
Narrow body duplex receptacle. Features: - 15Amp - 125V - NEMA 5-15R - Straight blade - Commercial grade - Self grounding - Tamper resistant - Side wired - Steel strap...
NEMA 10-50P 3P 3W Matching angle plug. Features: - 50Amp - 125/250V - Straight blade - NEMA 10-50P - 3P, 3W - Non-grounding - Industrial grade
NEMA 14-60 Matching angle plug 125/250V. Features: - NEMA 14-60P - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug
NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase
NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,...
NEMA 5-15R Narrow body slim receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,...
NEMA 5-20R Narrow body duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,...
NEMA 5-20R Narrow body slim duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap -...
NEMA 6-50P 2-Pole 3-wire matching angle plug. Features: - 50amp - 250V - NEMA 6-50P - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired...
NEMA 7-50P 2P 3W Matching angle plug. Features: - 50Amp - 277V - Straight blade - NEMA 7-50P - 2P, 3W - Grounding - Industrial grade - Angle
NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired. Features: - Provides versatile mounting for a wide range of applications...
Non NEMA locking receptacles. Features: - 50A - Single - Twist-Lock - 3 Pole - 4 Wire Grounding - 3Ø 250V AC
Non NEMA locking receptacles. Features: - Amp Rating: 50 Amp - Brand or Series: Twist-Lock - Environment: Indoor - Material: Melamine - Mounting Means: Screw - Phase: 1-Phase - Type:...
Non NEMA locking receptacles. Features: - Receptacle - 50A - Black - Single - Twist-Lock - 3 Pole - 4 Wire Grounding - 3Ø 480V AC
Provides surge protected power to active components. Features: - Surge protected duplex receptacle with audible alarm (HBL5262IS) - Economy single gang receptacle box Returns and Cancellations: - Due to the...
Receptacle, pin and sleeve, back, 60A, 80 cubic in capacity, cast aluminum watertight. Features: - Cast aluminum watertight. - 60 amp devices - Metallic back box
Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex.
Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp - 125 Volt - NEMA 5-20R - Slim Body Duplex Receptacle - Straight Blade - Industrial...
Right angle wiring module for Lev-Lok receptacles. Features: - 20 Amp - 125 Volt - 2 Prong , 3 Wire - Wire Leads - 6” length, #12 W AWG THHN...
Single Receptacle 1.39" Weatherproof Cover is designed for 20/30 Amp receptacles with face diameter of 1.55"-1.58".
Single Receptacle Cover Plate 1.59" [40mm] diameter. Features: - For installation of commercially available straight blade and locking single receptacle with face diameters of 1.56-1.58[38mm-39mm] - All device plates are...
Slim body duplex receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - 2P, 3W - Commercial grade - Self grounding - Smooth face - Side wired -...
Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Smooth face - Self grounding - Steel strap -...
The Leviton 15 Amp, 125 Volt, Decora Duplex Receptacle. Decora Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 pole - 3 wire - Tamper resistant - Straight blade...
The Leviton 15 Amp, 125 Volt, Decora Plus Duplex Receptacle. Decora Plus Duplex Receptacle Features: - Commercial grade - Self Grounding - NEMA 5-15R - 2 Pole - 3 Wire...
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply...
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade versions. Features one 50 Amp 125/250 volt supply inlet and one 50...
Twist-Lock Receptacle. Features: - Single Receptacle - Locking - NEMA: L6-30R - Color: Black - Nylon - 30A - 250V AC
UCP Panel with Duplex Receptacle Punchouts. Removal of receptacle ears is necessary to fit between UCP bars.
Valcom 400mA Filtered Receptacle Mount is 12 Vdc 500mA, class 2, unfiltered power supply. Used for V-2952 FM Tuner and V-9970 Station Adapter only. Features: - Used for V-2952 FM...
Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal...
Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V. Receptacle Features: - IEC Product Type: Watertight - Service Style: Standard - Device: Receptacle - Amperage: 20A - Voltage: 125V -...

<< Prev