TelephoneStuff.com Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. 460MI9W

Description
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused
Description
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused

Suppliers

Company
Product
Description
Supplier Links
Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. - 460MI9W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pin and Sleeve Mechanical Interlock 60A 240V..
460MI9W
Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. 460MI9W
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused

IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle.
Features:
- Industrial grade
- 3R, 4X & 12K IP67 Receptacle
- Watertight
- Non-fused

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 460MI9W
Product Name Leviton Pin and Sleeve Mechanical Interlock 60A 240V..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q430-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403043 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details