TelephoneStuff.com Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. 460MF9W

Description
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused
Description
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused

Suppliers

Company
Product
Description
Supplier Links
Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. - 460MF9W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pin and Sleeve Mechanical Interlock 60A 240V..
460MF9W
Leviton Pin and Sleeve Mechanical Interlock 60A 240V.. 460MF9W
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused

IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle.
Features:
- Industrial grade
- 3R, 4X & 12K IP67 Receptacle
- Watertight
- Fused

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 460MF9W
Product Name Leviton Pin and Sleeve Mechanical Interlock 60A 240V..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
IP44 Splashproof Straight Inlet - A52S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers