TelephoneStuff.com Leviton Pin and Sleeve Mechanical Interlock 60A 480V.. 360MI7W

Description
IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused
Description
IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused

Suppliers

Company
Product
Description
Supplier Links
Leviton Pin and Sleeve Mechanical Interlock 60A 480V.. - 360MI7W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pin and Sleeve Mechanical Interlock 60A 480V..
360MI7W
Leviton Pin and Sleeve Mechanical Interlock 60A 480V.. 360MI7W
IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused

IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle.
Features:
- Industrial grade
- 3R, 4X & 12K IP67 Receptacle
- Watertight
- Non-fused

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 360MI7W
Product Name Leviton Pin and Sleeve Mechanical Interlock 60A 480V..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1111810 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details