TelephoneStuff.com Leviton Pin and Sleeve Mechanical Interlock 60A 125/250 V.. 460MI12W

Description
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused
Description
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused

Suppliers

Company
Product
Description
Supplier Links
Leviton Pin and Sleeve Mechanical Interlock 60A 125/250 V.. - 460MI12W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pin and Sleeve Mechanical Interlock 60A 125/250 V..
460MI12W
Leviton Pin and Sleeve Mechanical Interlock 60A 125/250 V.. 460MI12W
IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused

IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle.
Features:
- Industrial grade
- 3R, 4X & 12K IP67 Receptacle
- Watertight
- Non-fused

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 460MI12W
Product Name Leviton Pin and Sleeve Mechanical Interlock 60A 125/250 V..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Kinetix 6200/6500 Power Module - 2094-BM05-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F42S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers