TelephoneStuff.com Leviton Pin and Sleeve Mechanical Interlock 100A 125V.. 3100MI4W

Description
Pin and Sleeve Mechanical Interlock 100A 125V PowerSwitch. Features: - Mechanical interlock pin and sleeve receptacle - Industrial grade - Type: Non-fused - Amperage: 100 Amp - Voltage: 125 Volt - Pole: 2 - Wire: 3 - Enclosure Material: Valox 357 - Gasket Material: Chloroprene - Pin Material: Brass - External Hardware: Stainless steel - IP Rating: IP67, watertight - UL and CSA certified
Description
Pin and Sleeve Mechanical Interlock 100A 125V PowerSwitch. Features: - Mechanical interlock pin and sleeve receptacle - Industrial grade - Type: Non-fused - Amperage: 100 Amp - Voltage: 125 Volt - Pole: 2 - Wire: 3 - Enclosure Material: Valox 357 - Gasket Material: Chloroprene - Pin Material: Brass - External Hardware: Stainless steel - IP Rating: IP67, watertight - UL and CSA certified

Suppliers

Company
Product
Description
Supplier Links
Leviton Pin and Sleeve Mechanical Interlock 100A 125V.. - 3100MI4W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pin and Sleeve Mechanical Interlock 100A 125V..
3100MI4W
Leviton Pin and Sleeve Mechanical Interlock 100A 125V.. 3100MI4W
Pin and Sleeve Mechanical Interlock 100A 125V PowerSwitch. Features: - Mechanical interlock pin and sleeve receptacle - Industrial grade - Type: Non-fused - Amperage: 100 Amp - Voltage: 125 Volt - Pole: 2 - Wire: 3 - Enclosure Material: Valox 357 - Gasket Material: Chloroprene - Pin Material: Brass - External Hardware: Stainless steel - IP Rating: IP67, watertight - UL and CSA certified

Pin and Sleeve Mechanical Interlock 100A 125V PowerSwitch.
Features:
- Mechanical interlock pin and sleeve receptacle
- Industrial grade
- Type: Non-fused
- Amperage: 100 Amp
- Voltage: 125 Volt
- Pole: 2
- Wire: 3
- Enclosure Material: Valox 357
- Gasket Material: Chloroprene
- Pin Material: Brass
- External Hardware: Stainless steel
- IP Rating: IP67, watertight
- UL and CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3100MI4W
Product Name Leviton Pin and Sleeve Mechanical Interlock 100A 125V..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031200 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
IP44 Splashproof 15° Angled Receptacle - F41S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers