TelephoneStuff.com Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking.. 28W76

Description
30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - NEMA: WD-6 - ANSI: C-73 - UL: 498 - Available Colors: Yellow and Black
Description
30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - NEMA: WD-6 - ANSI: C-73 - UL: 498 - Available Colors: Yellow and Black

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking.. - 28W76 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking..
28W76
Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking.. 28W76
30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - NEMA: WD-6 - ANSI: C-73 - UL: 498 - Available Colors: Yellow and Black

30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug.
Plug Features:
- Grounding: Grounding
- Amperage: 30 Amp
- Voltage: 480 Volt 3-Phase
- Pole: 3
- Wire: 4
- Dielectric Voltage: Withstands 2000V per UL498
- Current Limiting: Full Rated Current
- NEMA: WD-6
- ANSI: C-73
- UL: 498
- Available Colors: Yellow and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 28W76
Product Name Leviton 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking..
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Angle Plug, 60 Amp 120/208 Volt 18-60P - S1860P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details