Pulse Electronics Corporation Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 50KHz Simple Switcher SMT Inductors, up to 2.6A | |
| 50KHz Simple Switcher SMT Inductors, up to 3.5A | |
| 50KHz Simple Switcher SMT Inductors, up to 3A | |
| 50KHz Simple Switcher SMT Inductors, up to 5A | |
| FE2X series THT Common Mode Choke, up to 8A | |
| FE3X series THT Common Mode Choke, up to 12A | |
| High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT | |
| High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT | |
| Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise... | |
| Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. | |
| P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A | |
| P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A | |
| PA131xA Series SMT Power Bead Coupled Inductor, up to 40A per phase | |
| PA1320 SMT Power Bead Inductor Series, Up To 40A | |
| PA2050 series SMT Inductor, up to 27A | |
| PA3747.XXX THT Common Mode Choke series, up to 5A | |
| PA4040 series THT Integrated Common Mode/Differential Mode Chokes, up to 4.6A | |
| PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A | |
| PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height | |
| PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height | |
| PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height | |
| PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height | |
| PA4390 SMT Power Bead Inductor Series, up to 100A | |
| PA4415 PA4416 Amorphous Core Common Mode THT Inductors, up to 8A | |
| PA9455 Amorphous Core Common Mode THT Inductors, up to 22A | |
| PB2020 SMT Unshielded Drum Core Inductor series, up to 30A | |
| PE-515XX series High Current THT Toroidal Inductor, up to 17A | |
| PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A | |
| PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A | |
| PE526XX series THT Inductor, compact horizontal and vertical mount | |
| PG0426 SMT Flat Coil Inductor Series up to 60A | |
| PG0642 Round Wire SMT Inductor Series, up to 27A | |
| Power Beads - PA4272.XXXHLT and PA4272.XXXAHLT Series | |
| Power Beads - PA4499.XXXHLT Series, Up to 126Apk |
| << Prev |