Pulse Electronics Corporation 152uH 100KHz 1.2A Inductor and Choke P0648.154NLT

Description
Inductor Power Unshielded Wirewound 152uH 20% 100KHz 1.2A 0.41Ohm DCR T/R Product overview: P0648.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 152uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.154NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 152uH 20% 100KHz 1.2A 0.41Ohm DCR T/R Product overview: P0648.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 152uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.154NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152uH 100KHz 1.2A Inductor and Choke - 71-P0648.154NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
152uH 100KHz 1.2A Inductor and Choke
71-P0648.154NLT
152uH 100KHz 1.2A Inductor and Choke 71-P0648.154NLT
Inductor Power Unshielded Wirewound 152uH 20% 100KHz 1.2A 0.41Ohm DCR T/R Product overview: P0648.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 152uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.154NLT can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 152uH 20% 100KHz 1.2A 0.41Ohm DCR T/R Product overview: P0648.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 152uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.154NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - P0648.154NLT - 929748-P0648.154NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0648.154NLT
929748-P0648.154NLT
Fixed Inductors - P0648.154NLT 929748-P0648.154NLT
Manufacturer: Pulse Win Source Part Number: 929748-P0648.154NLT Series: P0648 Operating Temperature Range: -40°C ~ 130°C Features: 152 µH Unshielded Wirewound Inductor 1.2 A 410mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929748-P0648.154NLT
Series: P0648
Operating Temperature Range: -40°C ~ 130°C
Features: 152 µH Unshielded Wirewound Inductor 1.2 A 410mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P0648.154NLT 929748-P0648.154NLT
Product Name 152uH 100KHz 1.2A Inductor and Choke Fixed Inductors - P0648.154NLT
Mounting Option Surface Mount Surface Mount Technology
Technology Power Wirewound
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data