Pulse Electronics Corporation Inductors PA4272.101HLT

Description
Power Beads - PA4272.XXXHLT and PA4272.XXXAHLT Series
Request a Quote Datasheet
Description
Power Beads - PA4272.XXXHLT and PA4272.XXXAHLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4272.101HLT
Power Beads - PA4272.XXXHLT and PA4272.XXXAHLT Series

Power Beads - PA4272.XXXHLT and PA4272.XXXAHLT Series

Supplier's Site Datasheet
0.1uH 100KHz 70A Inductor and Choke - 71-PA4272.101HLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 100KHz 70A Inductor and Choke
71-PA4272.101HLT
0.1uH 100KHz 70A Inductor and Choke 71-PA4272.101HLT
Inductor Power Bead Wirewound 0.1uH 15% 100KHz 70A 0.00017Ohm DCR T/R Product overview: PA4272.101HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 70A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 70A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4272.101HLT can be used for catalog matching and distributor lookup.

Inductor Power Bead Wirewound 0.1uH 15% 100KHz 70A 0.00017Ohm DCR T/R Product overview: PA4272.101HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 70A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 70A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4272.101HLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA4272.101HLT - 1011563-PA4272.101HLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PA4272.101HLT
1011563-PA4272.101HLT
Fixed Inductors - PA4272.101HLT 1011563-PA4272.101HLT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011563-PA4272.101HL T Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011563-PA4272.101HLT
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4272.101HLT 71-PA4272.101HLT 1011563-PA4272.101HLT
Product Name Inductors 0.1uH 100KHz 70A Inductor and Choke Fixed Inductors - PA4272.101HLT
Inductance Range 100 microH
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount
Technology Power Bead
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details